Murata Electronics RF Transceiver ICs TRC105

Description
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 583-1159-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
583-1159-2-ND
RF Transceiver ICs 583-1159-2-ND
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 583-1159-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 300 to 510 MHz
Data Rate 200 kbps
Bias Current 2.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details