Murata Electronics RF Transceiver ICs - TRC104 TRC104

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1273880-TRC104 Packaging: Reel Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -95dBm RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 24-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.rfm.com Manufacturer Package: 24-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 3.6V Receiving Current: 18mA ~ 19mA Transmitting Current: 9mA ~ 13mA
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1273880-TRC104 Packaging: Reel Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -95dBm RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 24-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.rfm.com Manufacturer Package: 24-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 3.6V Receiving Current: 18mA ~ 19mA Transmitting Current: 9mA ~ 13mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRC104 - 1273880-TRC104 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRC104
1273880-TRC104
RF Transceiver ICs - TRC104 1273880-TRC104
Manufacturer: Murata Electronics North America Win Source Part Number: 1273880-TRC104 Packaging: Reel Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -95dBm RF Family/Standard: General ISM > 1GHZ Modulation: GFSK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 24-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.rfm.com Manufacturer Package: 24-VFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 3.6V Receiving Current: 18mA ~ 19mA Transmitting Current: 9mA ~ 13mA

Manufacturer: Murata Electronics North America
Win Source Part Number: 1273880-TRC104
Packaging: Reel
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 0dBm
Sensitivity: -95dBm
RF Family/Standard: General ISM > 1GHZ
Modulation: GFSK
Serial Interfaces: SPI
Categories: RF/IF and RFID
Supplier Device Package: 24-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.rfm.com
Manufacturer Package: 24-VFQFN Exposed Pad
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.9V ~ 3.6V
Receiving Current: 18mA ~ 19mA
Transmitting Current: 9mA ~ 13mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273880-TRC104
Product Name RF Transceiver ICs - TRC104
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details