Murata Electronics RF Transceiver ICs - TRC101 TRC101

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 380743-TRC101 Type: TxRx Only Frequency: 300MHz ~ 1GHz Family Name: TRC101 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSSOP16 Supply Voltage - Operating: 2.2 V to 5.4 V Alternative Parts (Cross-Reference): SI4420-D1-FT; Si4420-IC CC16; IA4421-ICCC16T; RC1240; Introduction Date: February 14, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 380743-TRC101 Type: TxRx Only Frequency: 300MHz ~ 1GHz Family Name: TRC101 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSSOP16 Supply Voltage - Operating: 2.2 V to 5.4 V Alternative Parts (Cross-Reference): SI4420-D1-FT; Si4420-IC CC16; IA4421-ICCC16T; RC1240; Introduction Date: February 14, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRC101 - 380743-TRC101 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRC101
380743-TRC101
RF Transceiver ICs - TRC101 380743-TRC101
Manufacturer: Murata Electronics North America Win Source Part Number: 380743-TRC101 Type: TxRx Only Frequency: 300MHz ~ 1GHz Family Name: TRC101 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSSOP16 Supply Voltage - Operating: 2.2 V to 5.4 V Alternative Parts (Cross-Reference): SI4420-D1-FT; Si4420-IC CC16; IA4421-ICCC16T; RC1240; Introduction Date: February 14, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 380743-TRC101
Type: TxRx Only
Frequency: 300MHz ~ 1GHz
Family Name: TRC101
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSSOP16
Supply Voltage - Operating: 2.2 V to 5.4 V
Alternative Parts (Cross-Reference): SI4420-D1-FT; Si4420-IC CC16; IA4421-ICCC16T; RC1240;
Introduction Date: February 14, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 380743-TRC101
Product Name RF Transceiver ICs - TRC101
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details