Murata Electronics PMIC - PMIC - Voltage Regulators - Linear - TK11930MTL TK11930MTL

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964921-TK11930MTL Packaging: Tape & Reel (TR) Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964921-TK11930MTL Packaging: Tape & Reel (TR) Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TK11930MTL - 964921-TK11930MTL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TK11930MTL
964921-TK11930MTL
PMIC - PMIC - Voltage Regulators - Linear - TK11930MTL 964921-TK11930MTL
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964921-TK11930MTL Packaging: Tape & Reel (TR) Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Lead Free

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964921-TK11930MTL
Packaging: Tape & Reel (TR)
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-TK11930MTL
LDO Voltage Regulator IC 699-TK11930MTL
Product overview: TK11930MTL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11930MTL can be used for catalog matching and distributor lookup.

Product overview: TK11930MTL from Toko America Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TK11930MTL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 964921-TK11930MTL 699-TK11930MTL
Product Name PMIC - PMIC - Voltage Regulators - Linear - TK11930MTL LDO Voltage Regulator IC
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-5-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
Gate Drivers - A4919GLPTR-5-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details