Murata Power Solutions SVM4A103A0L17R00

Description
The rotary position sensors from Murata are designed to measure rotational angles from output voltages. They work by rotation changing the resistance of a slider. The sensor then converts this change into an output voltage. Murata rotary position sensors are very durable, providing a long rotational life time. The SVM4 series are designed for consumer grade applications. These devices come in a smaller package at just 4 mm and offer long lifetime alongside high accuracy. Total Resistance Value 10kî© . Total Resistance Value Tolerance ±30%. Linearity ±2% . Effective Rotational Angle(typical) 260° . Rotational Life(maximum) 1M cycles . Torque(maximum) 6mN/m . Rated Voltage 5 V dc Output Type = Linear Mounting Type = Surface Mount Pin Count = 3 Minimum Operating Temperature = -40 °C Maximum Operating Temperature = +85 °C Maximum Operating Supply Voltage = 5 V dc Dimensions = 4.5 x 4 x 2mm
Request a Quote
Description
The rotary position sensors from Murata are designed to measure rotational angles from output voltages. They work by rotation changing the resistance of a slider. The sensor then converts this change into an output voltage. Murata rotary position sensors are very durable, providing a long rotational life time. The SVM4 series are designed for consumer grade applications. These devices come in a smaller package at just 4 mm and offer long lifetime alongside high accuracy. Total Resistance Value 10kî© . Total Resistance Value Tolerance ±30%. Linearity ±2% . Effective Rotational Angle(typical) 260° . Rotational Life(maximum) 1M cycles . Torque(maximum) 6mN/m . Rated Voltage 5 V dc Output Type = Linear Mounting Type = Surface Mount Pin Count = 3 Minimum Operating Temperature = -40 °C Maximum Operating Temperature = +85 °C Maximum Operating Supply Voltage = 5 V dc Dimensions = 4.5 x 4 x 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1245991 - RS Components, Ltd.
Corby, Northants, United Kingdom
The rotary position sensors from Murata are designed to measure rotational angles from output voltages. They work by rotation changing the resistance of a slider. The sensor then converts this change into an output voltage. Murata rotary position sensors are very durable, providing a long rotational life time. The SVM4 series are designed for consumer grade applications. These devices come in a smaller package at just 4 mm and offer long lifetime alongside high accuracy. Total Resistance Value 10kî© . Total Resistance Value Tolerance ±30%. Linearity ±2% . Effective Rotational Angle(typical) 260° . Rotational Life(maximum) 1M cycles . Torque(maximum) 6mN/m . Rated Voltage 5 V dc Output Type = Linear Mounting Type = Surface Mount Pin Count = 3 Minimum Operating Temperature = -40 °C Maximum Operating Temperature = +85 °C Maximum Operating Supply Voltage = 5 V dc Dimensions = 4.5 x 4 x 2mm

The rotary position sensors from Murata are designed to measure rotational angles from output voltages. They work by rotation changing the resistance of a slider. The sensor then converts this change into an output voltage. Murata rotary position sensors are very durable, providing a long rotational life time. The SVM4 series are designed for consumer grade applications. These devices come in a smaller package at just 4 mm and offer long lifetime alongside high accuracy.
Total Resistance Value 10kΩ . Total Resistance Value Tolerance ±30%. Linearity ±2% . Effective Rotational Angle(typical) 260° . Rotational Life(maximum) 1M cycles . Torque(maximum) 6mN/m . Rated Voltage 5 V dc
Output Type = Linear
Mounting Type = Surface Mount
Pin Count = 3
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
Maximum Operating Supply Voltage = 5 V dc
Dimensions = 4.5 x 4 x 2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rotary Position Sensors
Product Number 1245991
Classification Sensor Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

Sensor box - SRAP-M-CA1-GR270-1-A-TM20 - Festo Corporation
Specs
Measuring Range 0 to 270 degrees
Classification Sensor Element/Chip
Output Analog Current
View Details
Interbus Multi-turn Absolute Rotary Encoder - IXARC Interbus - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter (optional feature)
View Details
9800 Series Model 9813-14 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details
3-Wire Dynamic Peak Detecting Hall - ATS617LSGTN-T - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage
View Details