Murata Electronics Button Batteries SR626

Description
Murata 97384161 SR626/8MR1WW
Request a Quote Datasheet
Description
Murata 97384161 SR626/8MR1WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Batteries - 1918138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Button Batteries
1918138
Button Batteries 1918138
Murata 97384161 SR626/8MR1WW

Murata 97384161 SR626/8MR1WW

Supplier's Site
Battery Products - Batteries Non-Rechargeable (Primary) - 1314313-SR626 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1314313-SR626
Battery Products - Batteries Non-Rechargeable (Primary) 1314313-SR626
Win Source Part Number: 1314313-SR626 Category: Battery Products>Batteries Non-Rechargeable (Primary) Series: SR626 Termination Style: Requires Holder Package: Box Standard Package: 2,000 Voltage - Rated: 1.55 V Battery Chemistry: Silver Oxide Battery Cell Size: Coin, 6.8mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8506.40.1000 Mfr: Murata Electronics Other Names: SR626/2MR1WW,490-973 84751,490-97384751,9 7384751,490-SR626

Win Source Part Number: 1314313-SR626
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Series: SR626
Termination Style: Requires Holder
Package: Box
Standard Package: 2,000
Voltage - Rated: 1.55 V
Battery Chemistry: Silver Oxide
Battery Cell Size: Coin, 6.8mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8506.40.1000
Mfr: Murata Electronics
Other Names: SR626/2MR1WW,490-97384751,490-97384751,97384751,490-SR626

Buy Now Datasheet
1.55V Battery Non-Rechargeable - 90-SR626 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.55V Battery Non-Rechargeable
90-SR626
1.55V Battery Non-Rechargeable 90-SR626
BATT SILVER OX 1.55V COIN 6.8MM Product overview: SR626 from Murata Electronics is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 1.55V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-SR626 can be used for catalog matching and distributor lookup.

BATT SILVER OX 1.55V COIN 6.8MM Product overview: SR626 from Murata Electronics is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.55V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 1.55V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-SR626 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
SR626
Battery Products - Batteries Non-Rechargeable (Primary) SR626
BATT SILVER OX 1.55V COIN 6.8MM

BATT SILVER OX 1.55V COIN 6.8MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries Batteries
Product Number 1918138 1314313-SR626 90-SR626 SR626
Product Name Button Batteries Battery Products - Batteries Non-Rechargeable (Primary) 1.55V Battery Non-Rechargeable Battery Products - Batteries Non-Rechargeable (Primary)
Secondary Batteries Silver Oxide
Specialty Cells Coin Cell or Button Cell; Sr626
Capacity 0.0280 ampere-hr 0.0280 ampere-hr
Width / Diameter 0.2677 inch (6.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details