Murata Power Solutions DC DC Converters SPM15-120-Q48-C

Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3788-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3788-ND
DC DC Converters 811-3788-ND
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-120-Q48-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-120-Q48-C
Power Supplies - Board Mount - DC DC Converters SPM15-120-Q48-C
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 1.3A, 15.6W; Power Supply Approvals Murata Power Solutions - 19X7289 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 1.3A, 15.6W; Power Supply Approvals Murata Power Solutions
19X7289
Dc-Dc Converter, Iso Pol, 1O/p, 1.3A, 15.6W; Power Supply Approvals Murata Power Solutions 19X7289
DC-DC CONVERTER, ISO POL, 1O/P, 1.3A, 15.6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 1.3A, 15.6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15.6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3788-ND SPM15-120-Q48-C 19X7289
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 1.3A, 15.6W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.3 amps 1.3 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details