Murata Power Solutions DC DC Converters SPM15-033-Q12P-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2907-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2907-5-ND
DC DC Converters 811-2907-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPM15-033-Q12P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPM15-033-Q12P-C
Power Supplies - Board Mount - DC DC Converters SPM15-033-Q12P-C
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions - 19X7276 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions
19X7276
Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions 19X7276
DC-DC CONVERTER, ISO POL, 1O/P, 4.5A, 14.85W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:14.85W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 4.5A, 14.85W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:14.85W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2907-5-ND SPM15-033-Q12P-C 19X7276
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 4.5A, 14.85W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGA600-17 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1384-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers