Murata Power Solutions DC DC Converters SPC-54/4.4-L12PG-C

Description
Isolated PoE Module DC DC Converter 1 Output 54.2V 4.44A 11V - 13.2V Input
Request a Quote Datasheet
Description
Isolated PoE Module DC DC Converter 1 Output 54.2V 4.44A 11V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3150-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3150-ND
DC DC Converters 811-3150-ND
Isolated PoE Module DC DC Converter 1 Output 54.2V 4.44A 11V - 13.2V Input

Isolated PoE Module DC DC Converter 1 Output 54.2V 4.44A 11V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SPC-54/4.4-L12PG-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SPC-54/4.4-L12PG-C
Power Supplies - Board Mount - DC DC Converters SPC-54/4.4-L12PG-C
DC DC CONVERTER 54.2V 240W

DC DC CONVERTER 54.2V 240W

Supplier's Site
Dc-Dc Converter, 54.2V, 4.44A, Sip; Power Supply Approvals Murata Power Solutions - 79Y3674 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 54.2V, 4.44A, Sip; Power Supply Approvals Murata Power Solutions
79Y3674
Dc-Dc Converter, 54.2V, 4.44A, Sip; Power Supply Approvals Murata Power Solutions 79Y3674
DC-DC CONVERTER, 54.2V, 4.44A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:54.2V; Output Current - Output 1:4.44A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 54.2V, 4.44A, SIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:54.2V; Output Current - Output 1:4.44A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3150-ND SPC-54/4.4-L12PG-C 79Y3674
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 54.2V, 4.44A, Sip; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 4.44 amps 4.44 amps
DC Input Voltage 11.0 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products