Murata Electronics Ceramic Filters SFVLF10M7MF00-B0

Description
10.7MHz Center FM Ceramic Filter 13kHz 330Ohm 3-SIP, 2.50mm pitch
Request a Quote Datasheet
Description
10.7MHz Center FM Ceramic Filter 13kHz 330Ohm 3-SIP, 2.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-4713-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4713-ND
Ceramic Filters 490-4713-ND
10.7MHz Center FM Ceramic Filter 13kHz 330Ohm 3-SIP, 2.50mm pitch

10.7MHz Center FM Ceramic Filter 13kHz 330Ohm 3-SIP, 2.50mm pitch

Buy Now Datasheet
Filters - Ceramic Filters - SFVLF10M7MF00-B0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
SFVLF10M7MF00-B0
Filters - Ceramic Filters SFVLF10M7MF00-B0
Win Source Part Number: 1349790-SFVLF10M7MF0 0-B0 Category: Filters - Ceramic Filters Series: CERAFIL®, SFVLF Package: Bulk Size / Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) Standard Package: 500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 5dB Filter Type: FM Height (Max): 0.354" (9.00mm) Bandwidth: 13 kHz Mounting Type: Through Hole Package / Case: 3-SIP, 2.50mm pitch ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: SFVLF Product Status: Obsolete

Win Source Part Number: 1349790-SFVLF10M7MF00-B0
Category: Filters - Ceramic Filters
Series: CERAFIL®, SFVLF
Package: Bulk
Size / Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm)
Standard Package: 500
Impedance: 330Ohm
Frequency: 10.7MHz Center
Insertion Loss: 5dB
Filter Type: FM
Height (Max): 0.354" (9.00mm)
Bandwidth: 13 kHz
Mounting Type: Through Hole
Package / Case: 3-SIP, 2.50mm pitch
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: SFVLF
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-4713-ND SFVLF10M7MF00-B0
Product Name Ceramic Filters Filters - Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

24 to 30GHz – Band Pass Filter - UIYBPF3213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 3.00E7 kHz
View Details
Band Pass Filter - 5o262201150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 240 to 320 MHz
View Details
RF Filters - 2312-QPQ1905TR13DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2414 MHz
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details