Win Source Part Number: 978308-SFSKB2M30GA00
Category: Filters>Ceramic Filters
Series: CERAFIL®, SFSKB
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Impedance: 1kOhm
Frequency: 2.3MHz Center
Insertion Loss: 6dB
Filter Type: Discriminator
Height (Max): 0.053" (1.35mm)
Bandwidth: 75 kHz
Package / Case: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: SFSKB
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978308-SFSKB2M30GA0002-R1 |
| Product Name | Filters - Ceramic Filters |