Murata Electronics EMI / RFI Components - SFPKA455KF4A-R1 SFPKA455KF4A-R1

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092495-SFPKA455KF4A -R1 Termination: SMD/SMT Impedance: 1.5 kΩ Frequency: 455 kHz Composition: Ceramic Bandwidth: 6 kHz Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Insertion Loss (dB): 6 dB
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092495-SFPKA455KF4A -R1 Termination: SMD/SMT Impedance: 1.5 kΩ Frequency: 455 kHz Composition: Ceramic Bandwidth: 6 kHz Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Insertion Loss (dB): 6 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SFPKA455KF4A-R1 - 1092495-SFPKA455KF4A-R1 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SFPKA455KF4A-R1
1092495-SFPKA455KF4A-R1
EMI / RFI Components - SFPKA455KF4A-R1 1092495-SFPKA455KF4A-R1
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092495-SFPKA455KF4A -R1 Termination: SMD/SMT Impedance: 1.5 kΩ Frequency: 455 kHz Composition: Ceramic Bandwidth: 6 kHz Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Insertion Loss (dB): 6 dB

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092495-SFPKA455KF4A-R1
Termination: SMD/SMT
Impedance: 1.5 kΩ
Frequency: 455 kHz
Composition: Ceramic
Bandwidth: 6 kHz
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Insertion Loss (dB): 6 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1092495-SFPKA455KF4A-R1
Product Name EMI / RFI Components - SFPKA455KF4A-R1
Frequency 455000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details