Murata Electronics Resonators - SFELF10M7DF0021-B0 SFELF10M7DF0021-B0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963876-SFELF10M7DF00 21-B0 Packaging: Bulk Length: 7.0104 mm Mounting: SMD (SMT) Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Height: 8.9916 mm Bandwidth: 350 kHz Width: 2.0066 mm Categories: Resonators Case / Package: 4520 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Case Code (Imperial): 1808 Insertion Loss (dB): 3 dB
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963876-SFELF10M7DF00 21-B0 Packaging: Bulk Length: 7.0104 mm Mounting: SMD (SMT) Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Height: 8.9916 mm Bandwidth: 350 kHz Width: 2.0066 mm Categories: Resonators Case / Package: 4520 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Case Code (Imperial): 1808 Insertion Loss (dB): 3 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - SFELF10M7DF0021-B0 - 963876-SFELF10M7DF0021-B0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - SFELF10M7DF0021-B0
963876-SFELF10M7DF0021-B0
Resonators - SFELF10M7DF0021-B0 963876-SFELF10M7DF0021-B0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963876-SFELF10M7DF00 21-B0 Packaging: Bulk Length: 7.0104 mm Mounting: SMD (SMT) Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Height: 8.9916 mm Bandwidth: 350 kHz Width: 2.0066 mm Categories: Resonators Case / Package: 4520 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 40 °C Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Case Code (Imperial): 1808 Insertion Loss (dB): 3 dB

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963876-SFELF10M7DF0021-B0
Packaging: Bulk
Length: 7.0104 mm
Mounting: SMD (SMT)
Impedance: 330 Ω
Frequency: 10.7 MHz
Composition: Ceramic
Height: 8.9916 mm
Bandwidth: 350 kHz
Width: 2.0066 mm
Categories: Resonators
Case / Package: 4520
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Mount: Surface Mount, Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Case Code (Imperial): 1808
Insertion Loss (dB): 3 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 963876-SFELF10M7DF0021-B0
Product Name Resonators - SFELF10M7DF0021-B0
Package / Form Factor Surface Mount; 4520
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA-4.19-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 4.19 MHz
View Details
2 suppliers
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 351 MHz
View Details