Murata Electronics EMI / RFI Components - SFECV10M7EA00-R0 SFECV10M7EA00-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984652-SFECV10M7EA00 -R0 Packaging: Tape & Reel Termination: SMD/SMT Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984652-SFECV10M7EA00 -R0 Packaging: Tape & Reel Termination: SMD/SMT Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SFECV10M7EA00-R0 - 984652-SFECV10M7EA00-R0 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SFECV10M7EA00-R0
984652-SFECV10M7EA00-R0
EMI / RFI Components - SFECV10M7EA00-R0 984652-SFECV10M7EA00-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984652-SFECV10M7EA00 -R0 Packaging: Tape & Reel Termination: SMD/SMT Impedance: 330 Ω Frequency: 10.7 MHz Composition: Ceramic Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984652-SFECV10M7EA00-R0
Packaging: Tape & Reel
Termination: SMD/SMT
Impedance: 330 Ω
Frequency: 10.7 MHz
Composition: Ceramic
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 984652-SFECV10M7EA00-R0
Product Name EMI / RFI Components - SFECV10M7EA00-R0
Frequency 1.07E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details