Murata Electronics Ceramic Filters SFECF10M7HA00-R0

Description
10.7MHz Center FM Ceramic Filter 180kHz 330Ohm 1412 (3531 Metric), 6 PC Pad
Request a Quote Datasheet
Description
10.7MHz Center FM Ceramic Filter 180kHz 330Ohm 1412 (3531 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-4682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4682-2-ND
Ceramic Filters 490-4682-2-ND
10.7MHz Center FM Ceramic Filter 180kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

10.7MHz Center FM Ceramic Filter 180kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 490-4682-2-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
5 GHz U-NII 1-3 bandBoost™ Filter - QPQ5500 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Passive GaAs MMIC 11.9 - 15.9 GHz Bandpass Filter - MFBP-00152CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details