Murata Electronics Ceramic Filters - SFECF10M7GA00-R0 SFECF10M7GA00-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1247980-SFECF10M7GA0 0-R0 Series: CERAFIL, SFECF Packaging: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 3.5dB Filter Type: FM Size: 0.136" L x 0.122" W (3.45mm x 3.10mm) Bandwidth: 230kHz Family Name: SFECF Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.055" (1.40mm) Introduction Date: February 10, 2006 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1247980-SFECF10M7GA0 0-R0 Series: CERAFIL, SFECF Packaging: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 3.5dB Filter Type: FM Size: 0.136" L x 0.122" W (3.45mm x 3.10mm) Bandwidth: 230kHz Family Name: SFECF Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.055" (1.40mm) Introduction Date: February 10, 2006 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - SFECF10M7GA00-R0 - 1247980-SFECF10M7GA00-R0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - SFECF10M7GA00-R0
1247980-SFECF10M7GA00-R0
Ceramic Filters - SFECF10M7GA00-R0 1247980-SFECF10M7GA00-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1247980-SFECF10M7GA0 0-R0 Series: CERAFIL, SFECF Packaging: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 3.5dB Filter Type: FM Size: 0.136" L x 0.122" W (3.45mm x 3.10mm) Bandwidth: 230kHz Family Name: SFECF Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.055" (1.40mm) Introduction Date: February 10, 2006 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1247980-SFECF10M7GA00-R0
Series: CERAFIL, SFECF
Packaging: Reel - TR
Package: 1412 (3531 Metric), 6 PC Pad
Mounting: SMD
Impedance: 330 Ohm
Frequency: 10.7MHz Center
Insertion Loss: 3.5dB
Filter Type: FM
Size: 0.136" L x 0.122" W (3.45mm x 3.10mm)
Bandwidth: 230kHz
Family Name: SFECF
Categories: Filters
Manufacturer Homepage: www.murata.com
Height (Maximum): 0.055" (1.40mm)
Introduction Date: February 10, 2006
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1247980-SFECF10M7GA00-R0
Product Name Ceramic Filters - SFECF10M7GA00-R0
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1464785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T - 908833-A1123LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers