Murata Electronics Ceramic Filters SFECF10M7EA00-R0

Description
10.7MHz Center FM Ceramic Filter 330kHz 330Ohm 1412 (3531 Metric), 6 PC Pad
Request a Quote Datasheet
Description
10.7MHz Center FM Ceramic Filter 330kHz 330Ohm 1412 (3531 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-4679-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
490-4679-2-ND
Ceramic Filters 490-4679-2-ND
10.7MHz Center FM Ceramic Filter 330kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

10.7MHz Center FM Ceramic Filter 330kHz 330Ohm 1412 (3531 Metric), 6 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - SFECF10M7EA00-R0
SFECF10M7EA00-R0
Ceramic Filters - SFECF10M7EA00-R0 SFECF10M7EA00-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 894181-SFECF10M7EA00 -R0 Series: CERAFIL®, SFECF Features: 10.7MHz Center FM Ceramic Filter 330 kHz 330Ohm 1412 (3531 Metric), 6 PC Pad Package: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting: Surface Mount Family Name: SFECF Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8543.70.9960 Other Part Number: SFECF10M7EA00R0, 490-4679-6, 490-4679-2, 490-4679-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 894181-SFECF10M7EA00-R0
Series: CERAFIL®, SFECF
Features: 10.7MHz Center FM Ceramic Filter 330 kHz 330Ohm 1412 (3531 Metric), 6 PC Pad
Package: Reel - TR
Package: 1412 (3531 Metric), 6 PC Pad
Mounting: Surface Mount
Family Name: SFECF
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8543.70.9960
Other Part Number: SFECF10M7EA00R0, 490-4679-6, 490-4679-2, 490-4679-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-4679-2-ND SFECF10M7EA00-R0
Product Name Ceramic Filters Ceramic Filters - SFECF10M7EA00-R0
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2 to 18GHz – High Pass Filter - UIYHPF3818A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1100 MHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details