Murata Electronics SAW Filters - SF2124E SF2124E

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 794098-SF2124E Packaging: Reel package Package: 6-SMD, No Lead Applications: ISM Mounting: SMD Ratings: AEC-Q200 Insertion Loss: 2.1dB Bandwidth: 83.5MHz Family Name: SF2124E Frequency - Center: 2.442GHz Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.054" (1.38mm) Introduction Date: December 13, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 794098-SF2124E Packaging: Reel package Package: 6-SMD, No Lead Applications: ISM Mounting: SMD Ratings: AEC-Q200 Insertion Loss: 2.1dB Bandwidth: 83.5MHz Family Name: SF2124E Frequency - Center: 2.442GHz Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.054" (1.38mm) Introduction Date: December 13, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - SF2124E - 794098-SF2124E - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - SF2124E
794098-SF2124E
SAW Filters - SF2124E 794098-SF2124E
Manufacturer: Murata Electronics North America Win Source Part Number: 794098-SF2124E Packaging: Reel package Package: 6-SMD, No Lead Applications: ISM Mounting: SMD Ratings: AEC-Q200 Insertion Loss: 2.1dB Bandwidth: 83.5MHz Family Name: SF2124E Frequency - Center: 2.442GHz Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.054" (1.38mm) Introduction Date: December 13, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 794098-SF2124E
Packaging: Reel package
Package: 6-SMD, No Lead
Applications: ISM
Mounting: SMD
Ratings: AEC-Q200
Insertion Loss: 2.1dB
Bandwidth: 83.5MHz
Family Name: SF2124E
Frequency - Center: 2.442GHz
Categories: Filters
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Maximum): 0.054" (1.38mm)
Introduction Date: December 13, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 794098-SF2124E
Product Name SAW Filters - SF2124E
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1028TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
Interface - Filters - Active - CS5333-BZ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Thin Film RC's and RCDs - USRC1006 - Universal Semiconductor, Inc.
Universal Semiconductor, Inc.
Specs
Filter Category Passive Filter
Filter Type Low Pass
Filter Class Continuous
View Details