Murata Electronics SAW Filters - SF2038B SF2038B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1095239-SF2038B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 14MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1095239-SF2038B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 14MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2038B
1095239-SF2038B
SAW Filters - SF2038B 1095239-SF2038B
Manufacturer: Murata Electronics North America Win Source Part Number: 1095239-SF2038B Packaging: Reel - TR Applications: SDARS Mounting: SMD (SMT) Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 14MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1095239-SF2038B
Packaging: Reel - TR
Applications: SDARS
Mounting: SMD (SMT)
Insertion Loss: 10dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 14MHz
Frequency - Center: 76.5MHz
Categories: Filters
Status: Active
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1095239-SF2038B
Product Name SAW Filters - SF2038B
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - CD54HCT297F - Lingto Electronic Limited
Specs
Filter Category Active Filter
Fc 30000 kHz
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1065SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
SMD 1905MHz 2180MHz 50Ohm EMI RFI Filter - 844-LP0805A2150ASTR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Standards and Certifications RoHS
View Details