Murata Electronics Networking Solutions - Gateways, Routers SEM2411D

Description
Win Source Part Number: 1242731-SEM2411D Category: Networking Solutions>Gateways, Routers Series: SEM2411 Package: Bulk Standard Package: 1 Voltage - Supply: 9V ~ 30V ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0010 Mfr: Murata Electronics Base Product Number: SEM24 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1242731-SEM2411D Category: Networking Solutions>Gateways, Routers Series: SEM2411 Package: Bulk Standard Package: 1 Voltage - Supply: 9V ~ 30V ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0010 Mfr: Murata Electronics Base Product Number: SEM24 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Gateways, Routers - 1242731-SEM2411D - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Gateways, Routers
1242731-SEM2411D
Networking Solutions - Gateways, Routers 1242731-SEM2411D
Win Source Part Number: 1242731-SEM2411D Category: Networking Solutions>Gateways, Routers Series: SEM2411 Package: Bulk Standard Package: 1 Voltage - Supply: 9V ~ 30V ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0010 Mfr: Murata Electronics Base Product Number: SEM24 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1242731-SEM2411D
Category: Networking Solutions>Gateways, Routers
Series: SEM2411
Package: Bulk
Standard Package: 1
Voltage - Supply: 9V ~ 30V
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0010
Mfr: Murata Electronics
Base Product Number: SEM24
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1242731-SEM2411D
Product Name Networking Solutions - Gateways, Routers
Supply Voltage 9V ~ 30V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - 74AHCT02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers