Murata Power Solutions Gyroscope & Accelerometer, Soic-24; Mems Module Function Murata SCC2230-D08-004

Description
GYROSCOPE & ACCELEROMETER, SOIC-24; MEMS Module Function:Single-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:24Pins; Gyroscope Range:± 125°/s; RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE & ACCELEROMETER, SOIC-24; MEMS Module Function:Single-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:24Pins; Gyroscope Range:± 125°/s; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope & Accelerometer, Soic-24; Mems Module Function Murata - 75Y6447 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope & Accelerometer, Soic-24; Mems Module Function Murata
75Y6447
Gyroscope & Accelerometer, Soic-24; Mems Module Function Murata 75Y6447
GYROSCOPE & ACCELEROMETER, SOIC-24; MEMS Module Function:Single-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:24Pins; Gyroscope Range:± 125°/s; RoHS Compliant: Yes

GYROSCOPE & ACCELEROMETER, SOIC-24; MEMS Module Function:Single-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:24Pins; Gyroscope Range:± 125°/s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 75Y6447
Product Name Gyroscope & Accelerometer, Soic-24; Mems Module Function Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P2B6 A3 - TLE493D-P2B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Image sensor modules - C16795-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details