Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA830-D06-1

Description
Win Source Part Number: 1235099-SCA830-D06-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 80Hz Axis: Y Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, No Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1052-1,551-1052- 2,SCA830-D06,SCA830D 061,551-1052-6 Base Product Number: SCA830
Request a Quote Datasheet
Description
Win Source Part Number: 1235099-SCA830-D06-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 80Hz Axis: Y Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, No Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1052-1,551-1052- 2,SCA830-D06,SCA830D 061,551-1052-6 Base Product Number: SCA830
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235099-SCA830-D06-1
Sensors, Transducers - Motion Sensors - Accelerometers 1235099-SCA830-D06-1
Win Source Part Number: 1235099-SCA830-D06-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 80Hz Axis: Y Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, No Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1052-1,551-1052- 2,SCA830-D06,SCA830D 061,551-1052-6 Base Product Number: SCA830

Win Source Part Number: 1235099-SCA830-D06-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 30Hz ~ 80Hz
Axis: Y
Acceleration Range: ±2g
Sensitivity (LSB/g): 900
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD, No Lead
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1052-1,551-1052-2,SCA830-D06,SCA830D061,551-1052-6
Base Product Number: SCA830

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1235099-SCA830-D06-1
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

CCLD Accel, Top Conn, 100mV/g, 1 Slot - -4508-B-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Vibration Sensors - 20004562-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 1500 Hz
View Details
2 suppliers