Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA830-D05-1

Description
Win Source Part Number: 1235109-SCA830-D05-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Bandwidth: 50Hz Axis: Y Acceleration Range: ±2g Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1085-2,SCA830D05 1,551-1085-1,SCA830- D05,551-1085-6 Base Product Number: SCA830
Request a Quote Datasheet
Description
Win Source Part Number: 1235109-SCA830-D05-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Bandwidth: 50Hz Axis: Y Acceleration Range: ±2g Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1085-2,SCA830D05 1,551-1085-1,SCA830- D05,551-1085-6 Base Product Number: SCA830
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235109-SCA830-D05-1
Sensors, Transducers - Motion Sensors - Accelerometers 1235109-SCA830-D05-1
Win Source Part Number: 1235109-SCA830-D05-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Bandwidth: 50Hz Axis: Y Acceleration Range: ±2g Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1085-2,SCA830D05 1,551-1085-1,SCA830- D05,551-1085-6 Base Product Number: SCA830

Win Source Part Number: 1235109-SCA830-D05-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Package: Cut Tape (CT)
Standard Package: 100
Mounting: SMD (SMT)
Bandwidth: 50Hz
Axis: Y
Acceleration Range: ±2g
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD
Supplier Device Package: 12-SMD
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 551-1085-2,SCA830D051,551-1085-1,SCA830-D05,551-1085-6
Base Product Number: SCA830

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA830-D05-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA830-D05-1
Sensors, Transducers - Motion Sensors - Accelerometers SCA830-D05-1
ACCELEROMETER 2G 12SMD

ACCELEROMETER 2G 12SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 1235109-SCA830-D05-1 SCA830-D05-1
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20012309-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 1500 Hz
View Details