Silicon Designs, Inc. Q-Lite Tactical Grade Inertial MEMS Accelerometer Module SDI 2227

Description
The 2227 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale factor repeatability, and low noise. The Model 2227 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1527 Tactical-Grade Inertial Navigation MEMS DC Accelerometer. ​The SDI Model 1527 MEMS DC Accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to the applied acceleration. Thermal calibration parameters can be provided for the 2227 module to achieve high performance with user real-time
Datasheet
Description
The 2227 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale factor repeatability, and low noise. The Model 2227 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1527 Tactical-Grade Inertial Navigation MEMS DC Accelerometer. ​The SDI Model 1527 MEMS DC Accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to the applied acceleration. Thermal calibration parameters can be provided for the 2227 module to achieve high performance with user real-time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-Lite  Tactical  Grade  Inertial  MEMS  Accelerometer  Module - SDI 2227 - Silicon Designs, Inc.
Kirkland, WA, USA
Q-Lite Tactical Grade Inertial MEMS Accelerometer Module
SDI 2227
Q-Lite Tactical Grade Inertial MEMS Accelerometer Module SDI 2227
The 2227 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale factor repeatability, and low noise. The Model 2227 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1527 Tactical-Grade Inertial Navigation MEMS DC Accelerometer. ​The SDI Model 1527 MEMS DC Accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to the applied acceleration. Thermal calibration parameters can be provided for the 2227 module to achieve high performance with user real-time

The 2227 is a low-mass, low-power module, electrically and mechanically compatible with fixtures and equipment designed for industry-standard quartz accelerometers and intended for use in inertial and tilt applications requiring zero to medium frequency response excellent long-term bias and scale factor repeatability, and low noise. The Model 2227 module combines a high-temperature, open printed circuit board (PCB) specifically designed to give the high stability required for inertial applications and SDI's Model 1527 Tactical-Grade Inertial Navigation MEMS DC Accelerometer. ​The SDI Model 1527 MEMS DC Accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to the applied acceleration. Thermal calibration parameters can be provided for the 2227 module to achieve high performance with user real-time

Supplier's Site Datasheet

Technical Specifications

  Silicon Designs, Inc.
Product Category Accelerometers
Product Number SDI 2227
Product Name Q-Lite Tactical Grade Inertial MEMS Accelerometer Module
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer; Q Module
Sensor Outputs Acceleration
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Accelerometers - SDI 1521 - Silicon Designs, Inc.
Specs
Sensor Technology MEMS
Device Category Sensor / Transducer; SMA Chip
Sensor Outputs Acceleration
View Details
Accelerometers - SDI 2210, 2260 & 2266 - Silicon Designs, Inc.
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
High Precision MEMS DC Calibration Reference Accelerometer - SDI 2290 - Silicon Designs, Inc.
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometers - SDI 2460 & 2466 - Silicon Designs, Inc.
Specs
Measurement Axes Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details