Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA720-D01-1

Description
Win Source Part Number: 1235094-SCA720-D01-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 115Hz Axis: X Acceleration Range: ±2.11g Sensitivity (mV/g): 937.5 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA720
Request a Quote Datasheet
Description
Win Source Part Number: 1235094-SCA720-D01-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 115Hz Axis: X Acceleration Range: ±2.11g Sensitivity (mV/g): 937.5 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA720
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235094-SCA720-D01-1
Sensors, Transducers - Motion Sensors - Accelerometers 1235094-SCA720-D01-1
Win Source Part Number: 1235094-SCA720-D01-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 115Hz Axis: X Acceleration Range: ±2.11g Sensitivity (mV/g): 937.5 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA720

Win Source Part Number: 1235094-SCA720-D01-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Analog
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 115Hz
Axis: X
Acceleration Range: ±2.11g
Sensitivity (mV/g): 937.5
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 12-SMD
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA720

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA720-D01-1
Sensors, Transducers - Motion Sensors - Accelerometers SCA720-D01-1
ACCELEROMETER 2.11G ANALOG 12SMD

ACCELEROMETER 2.11G ANALOG 12SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 1235094-SCA720-D01-1 SCA720-D01-1
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3093M18 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20023687-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details