Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA630-EDCV1B-6

Description
Win Source Part Number: 1235095-SCA630-EDCV1 B-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±12.8g Sensitivity (mV/g): 150 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA630
Request a Quote Datasheet
Description
Win Source Part Number: 1235095-SCA630-EDCV1 B-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±12.8g Sensitivity (mV/g): 150 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235095-SCA630-EDCV1B-6
Sensors, Transducers - Motion Sensors - Accelerometers 1235095-SCA630-EDCV1B-6
Win Source Part Number: 1235095-SCA630-EDCV1 B-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±12.8g Sensitivity (mV/g): 150 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA630

Win Source Part Number: 1235095-SCA630-EDCV1B-6
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Analog
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: X
Acceleration Range: ±12.8g
Sensitivity (mV/g): 150
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SMD Module
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA630

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1235095-SCA630-EDCV1B-6
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details