The Dytran series 3263 is a low noise, miniature IEPE triaxial accelerometer featuring a single, transverse mounted, 4-pin electrical connection. This series is also available with built-in TEDS options (per ). The 3263 series is available with a sensitivity of 10mV/g, 50mV/g or 100mV/g. Design of these sensors features ceramic shear sensing elements, coupled with low noise electronics and packaged in a light-weight titanium housing. The accelerometers offer a broad frequency response with an industry standard 4-pin connector and various mounting capabilities. Units are hermetically sealed for reliable operation in harsh and dirty environments.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 3263A3 |
| Product Name | Triaxial Accelerometer |
| Measurement Axes | Triaxial |
| Sensor Mounting | Stud/Bolt; Stud mounting |
| Sensor Technology | Piezoelectric; Piezoelectric CCLD (IEPE) |