Manufacturer: Murata Electronics North America
Win Source Part Number: 138979-SCA630-EDCV1B
Packaging: Reel - TR
Type: Analog
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: X
Acceleration Range: ±12.8g
Sensitivity (mV/g): 150
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SMD
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Accelerometer X Axis ±12.8g 400Hz 8-SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 138979-SCA630-EDCV1B-1 | 490-12134-2-ND |
| Product Name | Motion Sensors - Motion Sensors - Accelerometers - SCA630-EDCV1B-1 | Accelerometers |
| Sensor Mounting | SMD (SMT) | SMD |
| Acceleration | 12.8 g | 12.8 g |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Measurement Axes | Single |