Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA620-EF1V1B-6

Description
Win Source Part Number: 1235093-SCA620-EF1V1 B-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 2000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA620
Request a Quote Datasheet
Description
Win Source Part Number: 1235093-SCA620-EF1V1 B-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 2000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235093-SCA620-EF1V1B-6
Sensors, Transducers - Motion Sensors - Accelerometers 1235093-SCA620-EF1V1B-6
Win Source Part Number: 1235093-SCA620-EF1V1 B-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 2000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA620

Win Source Part Number: 1235093-SCA620-EF1V1B-6
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Analog
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 50Hz
Axis: X
Acceleration Range: ±2g
Sensitivity (mV/g): 2000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SMD Module
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA620

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1235093-SCA620-EF1V1B-6
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Accel, Top Conn, 10mV/g, 1 Slot - -4508-B-001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details