Murata Electronics Accelerometers - SCA620-CF8H1A SCA620-CF8H1A

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996567-SCA620-CF8H1A Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 Hz Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Alternative Parts (Cross-Reference): SCA620-CF8H1ASCA620C F8H1A; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996567-SCA620-CF8H1A Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 Hz Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Alternative Parts (Cross-Reference): SCA620-CF8H1ASCA620C F8H1A; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA620-CF8H1A - 996567-SCA620-CF8H1A - Win Source Electronics
Laguna Hills, CA, United States
Accelerometers - SCA620-CF8H1A
996567-SCA620-CF8H1A
Accelerometers - SCA620-CF8H1A 996567-SCA620-CF8H1A
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996567-SCA620-CF8H1A Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 Hz Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Alternative Parts (Cross-Reference): SCA620-CF8H1ASCA620C F8H1A; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996567-SCA620-CF8H1A
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 50 Hz
Output Type: Analog
Number of Pins: 8
Axis: X or Y
Categories: Accelerometers
Alternative Parts (Cross-Reference): SCA620-CF8H1ASCA620CF8H1A;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 996567-SCA620-CF8H1A
Product Name Accelerometers - SCA620-CF8H1A
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-2404 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details
High Temperature Accelerometer - 3055C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details