Murata Electronics Accelerometers - SCA610-CA1H1G SCA610-CA1H1G

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205909-SCA610-CA1H1 G Packaging: Cut Tape Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205909-SCA610-CA1H1 G Packaging: Cut Tape Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA610-CA1H1G - 1205909-SCA610-CA1H1G - Win Source Electronics
Laguna Hills, CA, United States
Accelerometers - SCA610-CA1H1G
1205909-SCA610-CA1H1G
Accelerometers - SCA610-CA1H1G 1205909-SCA610-CA1H1G
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205909-SCA610-CA1H1 G Packaging: Cut Tape Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205909-SCA610-CA1H1G
Packaging: Cut Tape
Output Type: Analog
Number of Pins: 8
Axis: X or Y
Categories: Accelerometers
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1205909-SCA610-CA1H1G
Product Name Accelerometers - SCA610-CA1H1G
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
3xFS65HSA 5g FC 1510/20-30/40-50/60 - 1-FS75HSA-05/6510 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Fiber Bragg Grating
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details