Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - SCA610-C24H1A-1 SCA610-C24H1A-1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 865550-SCA610-C24H1A -1 Series: SCA610 Features: Accelerometer Axis Package: Reel - TR Part Status: Obsolete Family Name: SCA610 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 865550-SCA610-C24H1A -1 Series: SCA610 Features: Accelerometer Axis Package: Reel - TR Part Status: Obsolete Family Name: SCA610 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C24H1A-1 - 865550-SCA610-C24H1A-1 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C24H1A-1
865550-SCA610-C24H1A-1
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C24H1A-1 865550-SCA610-C24H1A-1
Manufacturer: Murata Electronics North America Win Source Part Number: 865550-SCA610-C24H1A -1 Series: SCA610 Features: Accelerometer Axis Package: Reel - TR Part Status: Obsolete Family Name: SCA610 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours)

Manufacturer: Murata Electronics North America
Win Source Part Number: 865550-SCA610-C24H1A-1
Series: SCA610
Features: Accelerometer Axis
Package: Reel - TR
Part Status: Obsolete
Family Name: SCA610
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 865550-SCA610-C24H1A-1
Product Name Motion Sensors - Motion Sensors - Accelerometers - SCA610-C24H1A-1
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008765-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 10000 Hz
View Details
Triaxial Accelerometer - 3143D10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details