Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - SCA610-C21H1A SCA610-C21H1A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793981-SCA610-C21H1A Series: SCA610 Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SMD, L-Bend Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 4.75 V ~ 5.25 V Bandwidth: 50Hz Part Status: Obsolete(EOL) Axis: X Acceleration Range: ±1g Sensitivity (mV/g): 2000 Family Name: SCA610-C21H1A Categories: Sensors, Transducers Manufacturer Package: 8-SMD Introduction Date: January 04, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793981-SCA610-C21H1A Series: SCA610 Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SMD, L-Bend Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 4.75 V ~ 5.25 V Bandwidth: 50Hz Part Status: Obsolete(EOL) Axis: X Acceleration Range: ±1g Sensitivity (mV/g): 2000 Family Name: SCA610-C21H1A Categories: Sensors, Transducers Manufacturer Package: 8-SMD Introduction Date: January 04, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C21H1A
793981-SCA610-C21H1A
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C21H1A 793981-SCA610-C21H1A
Manufacturer: Murata Electronics North America Win Source Part Number: 793981-SCA610-C21H1A Series: SCA610 Packaging: Reel package Type: Analog Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SMD, L-Bend Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 4.75 V ~ 5.25 V Bandwidth: 50Hz Part Status: Obsolete(EOL) Axis: X Acceleration Range: ±1g Sensitivity (mV/g): 2000 Family Name: SCA610-C21H1A Categories: Sensors, Transducers Manufacturer Package: 8-SMD Introduction Date: January 04, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 793981-SCA610-C21H1A
Series: SCA610
Packaging: Reel package
Type: Analog
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SMD, L-Bend
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 4.75 V ~ 5.25 V
Bandwidth: 50Hz
Part Status: Obsolete(EOL)
Axis: X
Acceleration Range: ±1g
Sensitivity (mV/g): 2000
Family Name: SCA610-C21H1A
Categories: Sensors, Transducers
Manufacturer Package: 8-SMD
Introduction Date: January 04, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Accelerometers - 551-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1027-2-ND
Accelerometers 551-1027-2-ND
Accelerometer X Axis ±1g 50Hz 8-SMD

Accelerometer X Axis ±1g 50Hz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 793981-SCA610-C21H1A 551-1027-2-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - SCA610-C21H1A Accelerometers
Sensor Mounting SMD SMD
Acceleration 1 g 1 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007016-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
View Details
Triaxial Accelerometer - 3133A3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details