Win Source Part Number: 992963-SCA3300-D01-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Axis: X, Y, Z
Acceleration Range: ±1.5g, 3g, 6g
Sensitivity (LSB/g): 5400 (±1.5g) ~ 1350 (±6g)
Voltage - Supply: 3V ~ 3.6V
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 490-16144-1,490-1614
Base Product Number: SCA3300
ACCELEROMETEREROMETE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 992963-SCA3300-D01-1 | SCA3300-D01-1 |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Sensor Mounting | SMD (SMT) |