Murata Electronics Accelerometers SCA3100-D07-10

Description
Accelerometer X, Y, Z Axis ±6g 30Hz ~ 55Hz 18-SMD
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±6g 30Hz ~ 55Hz 18-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA3100-D07-10-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
SCA3100-D07-10-ND
Accelerometers SCA3100-D07-10-ND
Accelerometer X, Y, Z Axis ±6g 30Hz ~ 55Hz 18-SMD

Accelerometer X, Y, Z Axis ±6g 30Hz ~ 55Hz 18-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA3100-D07-10
808518-SCA3100-D07-10
Motion Sensors - Motion Sensors - Accelerometers - SCA3100-D07-10 808518-SCA3100-D07-10
Manufacturer: Murata Electronics Win Source Part Number: 808518-SCA3100-D07-1 0 Packaging: Reel Type: Digital Mounting Style: SMD Features: Temperature Sensor Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±6g Sensitivity (LSB/g): 650 Supplier Device Package: 18-SMD Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 18-SMD Module Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Murata Electronics
Win Source Part Number: 808518-SCA3100-D07-10
Packaging: Reel
Type: Digital
Mounting Style: SMD
Features: Temperature Sensor
Output Type: SPI
Bandwidth: 30Hz ~ 55Hz
Axis: X, Y, Z
Acceleration Range: ±6g
Sensitivity (LSB/g): 650
Supplier Device Package: 18-SMD
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 18-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number SCA3100-D07-10-ND 808518-SCA3100-D07-10
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - SCA3100-D07-10
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3093M4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details