Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA3100-D04-1

Description
Win Source Part Number: 1165003-SCA3100-D04- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, Flat Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SCA310-0D04-1; SCA3100-D04-1.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: SCA3100D041,551-1055 -1,SCA3100-D04,551-1 055-6,551-1055-2 Base Product Number: SCA3100
Request a Quote Datasheet
Description
Win Source Part Number: 1165003-SCA3100-D04- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, Flat Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SCA310-0D04-1; SCA3100-D04-1.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: SCA3100D041,551-1055 -1,SCA3100-D04,551-1 055-6,551-1055-2 Base Product Number: SCA3100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1165003-SCA3100-D04-1
Sensors, Transducers - Motion Sensors - Accelerometers 1165003-SCA3100-D04-1
Win Source Part Number: 1165003-SCA3100-D04- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, Flat Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SCA310-0D04-1; SCA3100-D04-1.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: SCA3100D041,551-1055 -1,SCA3100-D04,551-1 055-6,551-1055-2 Base Product Number: SCA3100

Win Source Part Number: 1165003-SCA3100-D04-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 30Hz ~ 55Hz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (LSB/g): 900
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD, Flat Lead
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SCA310-0D04-1; SCA3100-D04-1.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: SCA3100D041,551-1055-1,SCA3100-D04,551-1055-6,551-1055-2
Base Product Number: SCA3100

Buy Now Datasheet
Accelerometers - 551-1055-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1055-2-ND
Accelerometers 551-1055-2-ND
Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD

Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD

Buy Now Datasheet
Accelerometers - 551-1055-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1055-6-ND
Accelerometers 551-1055-6-ND
Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD

Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD

Buy Now Datasheet
Accelerometers - 551-1055-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1055-1-ND
Accelerometers 551-1055-1-ND
Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD

Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA3100-D04-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA3100-D04-1
Sensors, Transducers - Motion Sensors - Accelerometers SCA3100-D04-1
ACCELEROMETER 2G SPI 12SMD

ACCELEROMETER 2G SPI 12SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1165003-SCA3100-D04-1 551-1055-2-ND SCA3100-D04-1
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 g 2 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details