Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA3060-D01-10

Description
Win Source Part Number: 1235085-SCA3060-D01- 10 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Adjustable Bandwidth, Temperature Sensor Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 1000 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA3060 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235085-SCA3060-D01- 10 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Adjustable Bandwidth, Temperature Sensor Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 1000 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA3060 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235085-SCA3060-D01-10
Sensors, Transducers - Motion Sensors - Accelerometers 1235085-SCA3060-D01-10
Win Source Part Number: 1235085-SCA3060-D01- 10 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Adjustable Bandwidth, Temperature Sensor Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 1000 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA3060 Product Status: Obsolete

Win Source Part Number: 1235085-SCA3060-D01-10
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Features: Adjustable Bandwidth, Temperature Sensor
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 30Hz ~ 55Hz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (LSB/g): 1000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA3060
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1235085-SCA3060-D01-10
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Accelerometer - 3145A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details