Murata Electronics Sensor Evaluation Boards SCA3000-D01DEMO

Description
SCA3000 Series MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
SCA3000 Series MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 551-1041-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
551-1041-ND
Sensor Evaluation Boards 551-1041-ND
SCA3000 Series MEMS Accelerometer, 3 Axis Sensor Evaluation Board

SCA3000 Series MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283788-SCA3000-D01DEMO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283788-SCA3000-D01DEMO
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283788-SCA3000-D01DEMO
Win Source Part Number: 1283788-SCA3000-D01D EMO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: USB Sensitivity: 1333 counts/g Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA3000 Series Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1041 Base Product Number: SCA3000 Product Status: Obsolete

Win Source Part Number: 1283788-SCA3000-D01DEMO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: USB
Sensitivity: 1333 counts/g
Supplied Contents: Board(s), Cable(s)
Sensing Range: ±2g
Embedded: No
Utilized IC / Part: SCA3000 Series
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.35V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9023.00.0000
Mfr: Murata Electronics
Other Names: 551-1041
Base Product Number: SCA3000
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 551-1041-ND 1283788-SCA3000-D01DEMO
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Ports USB
Unlock Full Specs
to access all available technical data

Similar Products

JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, KV1710, 50 OHM, CSBP - TB-693+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576780 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details