Win Source Part Number: 1235087-SCA2120-D06-
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 1kHz
Axis: Y, Z
Acceleration Range: ±2g
Sensitivity (LSB/g): 900
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA2120
| Win Source Electronics | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 1235087-SCA2120-D06-1 |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers |
| Sensor Mounting | SMD (SMT) |