Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA110-C12H1W

Description
Win Source Part Number: 1235113-SCA110-C12H1 W Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Standard Package: 5 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±1.2g Sensitivity (mV/g): 1500 Voltage - Supply: 4.75V ~ 5.25V Package / Case: Box Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1023 Base Product Number: SCA110 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1235113-SCA110-C12H1 W Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Standard Package: 5 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±1.2g Sensitivity (mV/g): 1500 Voltage - Supply: 4.75V ~ 5.25V Package / Case: Box Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1023 Base Product Number: SCA110 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235113-SCA110-C12H1W
Sensors, Transducers - Motion Sensors - Accelerometers 1235113-SCA110-C12H1W
Win Source Part Number: 1235113-SCA110-C12H1 W Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Standard Package: 5 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±1.2g Sensitivity (mV/g): 1500 Voltage - Supply: 4.75V ~ 5.25V Package / Case: Box Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1023 Base Product Number: SCA110 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1235113-SCA110-C12H1W
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog
Standard Package: 5
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: X
Acceleration Range: ±1.2g
Sensitivity (mV/g): 1500
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: Box
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1023
Base Product Number: SCA110
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Accelerometers - 551-1023-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1023-ND
Accelerometers 551-1023-ND
Accelerometer X Axis ±1.2g 400Hz Module

Accelerometer X Axis ±1.2g 400Hz Module

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA110-C12H1W - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA110-C12H1W
Sensors, Transducers - Motion Sensors - Accelerometers SCA110-C12H1W
ACCELEROMETER 1.2G ANALOG MODULE

ACCELEROMETER 1.2G ANALOG MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1235113-SCA110-C12H1W 551-1023-ND SCA110-C12H1W
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 1.2 g 1.2 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20008524-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 1500 Hz
View Details