Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D06 SCA1020-D06

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 893822-SCA1020-D06 Series: SCA1020 Operating Temperature Range: -40°C ~ 125°C Features: Accelerometer Y, Z Axis ±1.7g 50Hz 12-SMD Package: Bulk Package: 12-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SCA1020 Categories: Sensors Case / Package: 12-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 9031.80.8085
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 893822-SCA1020-D06 Series: SCA1020 Operating Temperature Range: -40°C ~ 125°C Features: Accelerometer Y, Z Axis ±1.7g 50Hz 12-SMD Package: Bulk Package: 12-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SCA1020 Categories: Sensors Case / Package: 12-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 9031.80.8085
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D06 - 893822-SCA1020-D06 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D06
893822-SCA1020-D06
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D06 893822-SCA1020-D06
Manufacturer: Murata Electronics North America Win Source Part Number: 893822-SCA1020-D06 Series: SCA1020 Operating Temperature Range: -40°C ~ 125°C Features: Accelerometer Y, Z Axis ±1.7g 50Hz 12-SMD Package: Bulk Package: 12-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: SCA1020 Categories: Sensors Case / Package: 12-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 9031.80.8085

Manufacturer: Murata Electronics North America
Win Source Part Number: 893822-SCA1020-D06
Series: SCA1020
Operating Temperature Range: -40°C ~ 125°C
Features: Accelerometer Y, Z Axis ±1.7g 50Hz 12-SMD
Package: Bulk
Package: 12-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SCA1020
Categories: Sensors
Case / Package: 12-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 9031.80.8085

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 893822-SCA1020-D06
Product Name Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D06
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
IEPE ACCELEROMETER - 3527A2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Mounting Stud/Bolt; Integral mounting stud
Frequency Range 0.5000 to 10000 Hz
Maximum Shock 75000 g
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details