Murata Electronics Accelerometers - SCA1020-D02 SCA1020-D02

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091751-SCA1020-D02 Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: Y, Z Categories: Accelerometers Alternative Parts (Cross-Reference): SCA1020-D02SCA1020D0 2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091751-SCA1020-D02 Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: Y, Z Categories: Accelerometers Alternative Parts (Cross-Reference): SCA1020-D02SCA1020D0 2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA1020-D02 - 1091751-SCA1020-D02 - Win Source Electronics
Laguna Hills, CA, United States
Accelerometers - SCA1020-D02
1091751-SCA1020-D02
Accelerometers - SCA1020-D02 1091751-SCA1020-D02
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091751-SCA1020-D02 Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: Y, Z Categories: Accelerometers Alternative Parts (Cross-Reference): SCA1020-D02SCA1020D0 2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091751-SCA1020-D02
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 50 Hz
Output Type: Digital
Interface: SPI
Number of Pins: 12
Axis: Y, Z
Categories: Accelerometers
Alternative Parts (Cross-Reference): SCA1020-D02SCA1020D02;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1091751-SCA1020-D02
Product Name Accelerometers - SCA1020-D02
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011737-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.1000 to 10000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Triaxial Accelerometer - 3333A7T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details