Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D02-1 SCA1020-D02-1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 134926-SCA1020-D02-1 Packaging: Cut Reel Type: Analog, Digital Features: Temperature Sensor Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 50Hz Axis: Y, Z Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 12-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 134926-SCA1020-D02-1 Packaging: Cut Reel Type: Analog, Digital Features: Temperature Sensor Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 50Hz Axis: Y, Z Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 12-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D02-1
134926-SCA1020-D02-1
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D02-1 134926-SCA1020-D02-1
Manufacturer: Murata Electronics North America Win Source Part Number: 134926-SCA1020-D02-1 Packaging: Cut Reel Type: Analog, Digital Features: Temperature Sensor Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 50Hz Axis: Y, Z Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 12-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 134926-SCA1020-D02-1
Packaging: Cut Reel
Type: Analog, Digital
Features: Temperature Sensor
Mounting: SMD (SMT)
Output Type: Analog, SPI
Bandwidth: 50Hz
Axis: Y, Z
Acceleration Range: ±1.7g
Sensitivity (mV/g): 1200
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 12-SMD
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA1020-D02-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA1020-D02-1
Sensors, Transducers - Motion Sensors - Accelerometers SCA1020-D02-1
ACCELEROMETER DL 1.7G DIL12 SMD

ACCELEROMETER DL 1.7G DIL12 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 134926-SCA1020-D02-1 SCA1020-D02-1
Product Name Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D02-1 Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Embedded Accelerometers - 20003750-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details