TE Connectivity Embedded Accelerometers 20003750-00

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount, Adhesive Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 20 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount, Adhesive Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 20 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 20003750-00 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
20003750-00
Embedded Accelerometers 20003750-00
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount, Adhesive Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 20 - 500 Sensitivity (MVG) : 20 Sensitivity Range (MVG) : 4 - 100 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 5 G  [.17 OZ ]

Electrical Characteristics


  • Excitation Voltage (VDC) : 3 - 5.5
  • Full Scale Output Voltage (VDC) : ±2

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Screw Mount, Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 100
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 20 - 500
  • Sensitivity (MVG) : 20
  • Sensitivity Range (MVG) : 4 - 100

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20003750-00
Product Name Embedded Accelerometers
Acceleration 100 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20015248-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10212153-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20020293-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details