Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA100T-D07-1

Description
Win Source Part Number: 1235108-SCA100T-D07- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±12g Sensitivity (mV/g): 170 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD, Gull Wing Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1086-1,SCA100TD0 71,551-1086-2,SCA100 T-D07,551-1086-6 Base Product Number: SCA100T Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235108-SCA100T-D07- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±12g Sensitivity (mV/g): 170 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD, Gull Wing Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1086-1,SCA100TD0 71,551-1086-2,SCA100 T-D07,551-1086-6 Base Product Number: SCA100T Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235108-SCA100T-D07-1
Sensors, Transducers - Motion Sensors - Accelerometers 1235108-SCA100T-D07-1
Win Source Part Number: 1235108-SCA100T-D07- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±12g Sensitivity (mV/g): 170 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD, Gull Wing Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1086-1,SCA100TD0 71,551-1086-2,SCA100 T-D07,551-1086-6 Base Product Number: SCA100T Product Status: Obsolete

Win Source Part Number: 1235108-SCA100T-D07-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog, Digital
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 400Hz
Axis: X, Y
Acceleration Range: ±12g
Sensitivity (mV/g): 170
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 12-SMD, Gull Wing
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 551-1086-1,SCA100TD071,551-1086-2,SCA100T-D07,551-1086-6
Base Product Number: SCA100T
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - 551-1086-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1086-2-ND
Accelerometers 551-1086-2-ND
Accelerometer X, Y Axis ±12g 400Hz 12-SMD

Accelerometer X, Y Axis ±12g 400Hz 12-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1235108-SCA100T-D07-1 551-1086-2-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 12 g 12 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details