Murata Electronics Accelerometers SCA1000-D01-1

Description
Accelerometer X, Y Axis ±1.7g 50Hz 12-SMD
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±1.7g 50Hz 12-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 551-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1007-2-ND
Accelerometers 551-1007-2-ND
Accelerometer X, Y Axis ±1.7g 50Hz 12-SMD

Accelerometer X, Y Axis ±1.7g 50Hz 12-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235084-SCA1000-D01-1
Sensors, Transducers - Motion Sensors - Accelerometers 1235084-SCA1000-D01-1
Win Source Part Number: 1235084-SCA1000-D01- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SCA1000 Type: Analog, Digital Features: Temperature Sensor Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 50Hz Axis: X, Y Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1007-6,551-1007- 2R,551-1007-1R,Q2963 056,SCA1000D011,SCA1 000-D01,551-1007-2,5 51-1007-1 Base Product Number: SCA1000 Product Status: Obsolete

Win Source Part Number: 1235084-SCA1000-D01-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: SCA1000
Type: Analog, Digital
Features: Temperature Sensor
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Analog, SPI
Bandwidth: 50Hz
Axis: X, Y
Acceleration Range: ±1.7g
Sensitivity (mV/g): 1200
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 12-SMD
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1007-6,551-1007-2R,551-1007-1R,Q2963056,SCA1000D011,SCA1000-D01,551-1007-2,551-1007-1
Base Product Number: SCA1000
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 551-1007-2-ND 1235084-SCA1000-D01-1
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details