Murata Electronics EMI / RFI Components - SAFCH280MAL0N00R11 SAFCH280MAL0N00R11

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165133-SAFCH280MAL0 N00R11 Impedance: 650 Ω Frequency: 280 MHz Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165133-SAFCH280MAL0 N00R11 Impedance: 650 Ω Frequency: 280 MHz Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SAFCH280MAL0N00R11 - 1165133-SAFCH280MAL0N00R11 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SAFCH280MAL0N00R11
1165133-SAFCH280MAL0N00R11
EMI / RFI Components - SAFCH280MAL0N00R11 1165133-SAFCH280MAL0N00R11
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165133-SAFCH280MAL0 N00R11 Impedance: 650 Ω Frequency: 280 MHz Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165133-SAFCH280MAL0N00R11
Impedance: 650 Ω
Frequency: 280 MHz
Categories: EMI / RFI Components
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1165133-SAFCH280MAL0N00R11
Product Name EMI / RFI Components - SAFCH280MAL0N00R11
Frequency 2.80E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details