Murata Electronics RF and Wireless - RF Receivers RXC101

Description
RF RX FSK/OOK 300MHZ-1GHZ TSSOP
Description
RF RX FSK/OOK 300MHZ-1GHZ TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

RXC101 is a highly integrated, low-power RF receiver designed for operation in the unlicensed 315/433/868/915 MHz frequency bands. It features a zero-IF architecture and supports multiple channels, with 95 channels in the 315/433 MHz bands, 190 channels in the 868 MHz band, and 285 channels in the 915 MHz band. The device can operate in two modes: Microcontroller mode, requiring a generic 10MHz crystal and a microcontroller, and Standalone mode, which allows for complete operation without a microcontroller. Key specifications include a high sensitivity of -112 dBm, a low RX current of approximately 8 mA, and a wide operating supply voltage range of 2.2 to 5.4V. The RXC101 supports FSK modulation with a data rate of up to 256 kbps and includes features such as an integrated crystal oscillator, clock recovery, and a standard SPI interface. It is packaged in a compact 16-pin TSSOP format, making it suitable for various applications including remote controls, RFID tags, wireless peripherals, and home automation systems. The device requires very few external components and does not need manual adjustments for production, simplifying the design process.

Datasheet Summary
Powered by GS/AI

RXC101 is a highly integrated, low-power RF receiver designed for operation in the unlicensed 315/433/868/915 MHz frequency bands. It features a zero-IF architecture and supports multiple channels, with 95 channels in the 315/433 MHz bands, 190 channels in the 868 MHz band, and 285 channels in the 915 MHz band. The device can operate in two modes: Microcontroller mode, requiring a generic 10MHz crystal and a microcontroller, and Standalone mode, which allows for complete operation without a microcontroller. Key specifications include a high sensitivity of -112 dBm, a low RX current of approximately 8 mA, and a wide operating supply voltage range of 2.2 to 5.4V. The RXC101 supports FSK modulation with a data rate of up to 256 kbps and includes features such as an integrated crystal oscillator, clock recovery, and a standard SPI interface. It is packaged in a compact 16-pin TSSOP format, making it suitable for various applications including remote controls, RFID tags, wireless peripherals, and home automation systems. The device requires very few external components and does not need manual adjustments for production, simplifying the design process.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - RXC101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
RXC101
RF and Wireless - RF Receivers RXC101
RF RX FSK/OOK 300MHZ-1GHZ TSSOP

RF RX FSK/OOK 300MHZ-1GHZ TSSOP

Supplier's Site
RF Receivers - RXC101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RXC101
RF Receivers RXC101
- RF Receiver FSK, OOK 300MHz ~ 1GHz -112dBm 256kbps PCB, Surface Mount 16-TSSOP

- RF Receiver FSK, OOK 300MHz ~ 1GHz -112dBm 256kbps PCB, Surface Mount 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number RXC101 RXC101
Product Name RF and Wireless - RF Receivers RF Receivers
Applications General Data Transfer
Package Type Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -112 dBm -112 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT SW915-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 915 MHz
View Details
Video Receiver - EVRC-09D2D-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details