Murata Electronics RF/IF and RFID RX6001

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 127883-RX6001 Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: 20-SMD Module, No Lead Manufacturer Device Package: SM-20H Applications: General Purpose Frequency: 868.35MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Data Interface: PCB, Surface Mount Sensitivity: -106dBm Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3.8mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 127883-RX6001 Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: 20-SMD Module, No Lead Manufacturer Device Package: SM-20H Applications: General Purpose Frequency: 868.35MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Data Interface: PCB, Surface Mount Sensitivity: -106dBm Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3.8mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 127883-RX6001 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
127883-RX6001
RF/IF and RFID 127883-RX6001
Manufacturer: Murata Electronics North America Win Source Part Number: 127883-RX6001 Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C Package: 20-SMD Module, No Lead Manufacturer Device Package: SM-20H Applications: General Purpose Frequency: 868.35MHz Operating Supply Voltage: 2.2 V ~ 3.7 V Data Interface: PCB, Surface Mount Sensitivity: -106dBm Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3.8mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 127883-RX6001
Category: RF/IF and RFID
Family: RF Receivers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SMD Module, No Lead
Manufacturer Device Package: SM-20H
Applications: General Purpose
Frequency: 868.35MHz
Operating Supply Voltage: 2.2 V ~ 3.7 V
Data Interface: PCB, Surface Mount
Sensitivity: -106dBm
Data Rate (Max): 115.2kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 3.8mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 127883-RX6001
Product Name RF/IF and RFID
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details