Murata Electronics 916.5MHZ Rf Receiver RX6000

Description
RF RCVR ASK/OOK 916.5MHZ SM-20H Product overview: RX6000 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916.5MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 916.5MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX6000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RCVR ASK/OOK 916.5MHZ SM-20H Product overview: RX6000 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916.5MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 916.5MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX6000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916.5MHZ Rf Receiver - 870-RX6000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916.5MHZ Rf Receiver
870-RX6000
916.5MHZ Rf Receiver 870-RX6000
RF RCVR ASK/OOK 916.5MHZ SM-20H Product overview: RX6000 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916.5MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 916.5MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX6000 can be used for catalog matching and distributor lookup.

RF RCVR ASK/OOK 916.5MHZ SM-20H Product overview: RX6000 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916.5MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 916.5MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX6000 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - RX6000 - 131491-RX6000 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - RX6000
131491-RX6000
RF Receivers - RX6000 131491-RX6000
Manufacturer: Murata Electronics North America Win Source Part Number: 131491-RX6000 Packaging: Reel - TR Applications: General Data Transfer Frequency: 916.5MHz Data Interface: PCB, Surface Mount Sensitivity: -106dBm Data Rate (Max): 115.2kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3.8mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SM-20H Supply Voltage - Operating: 2.2 V to 3.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 131491-RX6000
Packaging: Reel - TR
Applications: General Data Transfer
Frequency: 916.5MHz
Data Interface: PCB, Surface Mount
Sensitivity: -106dBm
Data Rate (Max): 115.2kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 3.8mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM-20H
Supply Voltage - Operating: 2.2 V to 3.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Receivers - RX6000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
RX6000
RF and Wireless - RF Receivers RX6000
RF RCVR ASK/OOK 916.5MHZ SM-20H

RF RCVR ASK/OOK 916.5MHZ SM-20H

Supplier's Site
RF Receivers - RX6000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RX6000
RF Receivers RX6000
- RF Receiver ASK, OOK 916.5MHz -106dBm 115.2kbps PCB, Surface Mount SM-20H

- RF Receiver ASK, OOK 916.5MHz -106dBm 115.2kbps PCB, Surface Mount SM-20H

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-RX6000 131491-RX6000 RX6000 RX6000
Product Name 916.5MHZ Rf Receiver RF Receivers - RX6000 RF and Wireless - RF Receivers RF Receivers
Applications General Data Transfer General Data Transfer
Package Type Tape & Reel (TR) SM-20H Surface Mount; Surface Mount Surface Mount; 20-SMD Module, No Lead
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF RxT SW915-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 915 MHz
View Details
Video Receiver - EVR-09D2A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details